The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz. It is available in industry-standard packages including 3.2 x 2.5 mm and operates over an industrial temperature range of -40°C to 85°C. The device supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical current at 1.8 V, and includes standby mode to reduce power consumption. It features a 5 ms startup time, ±20 ppm frequency stability inclusive of aging and temperature variation, and RoHS, REACH, and halogen-free compliance. The part is a pin-to-pin replacement for quartz-based XOs and meets MIL-STD-883F, JESD22, and MSL1 soldering standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-30S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |