The SiT1602B series is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output. It supports supply voltages from 1.62 V to 3.63 V and operates over temperature ranges of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 μA. The device features a 5 ms startup time, ±20 ppm frequency stability, and complies with RoHS and REACH standards. It is available in industry-standard packages including 3.2 x 2.5 mm. The part is pin-compatible with quartz XOs and includes standby and output enable functionality for power savings.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-30S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |