SiTime Corporation Oscillators SIT1602BI-32-30N-33.333000

Description
33.333MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet
Description
33.333MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-32-30N-33.333000-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

33.333MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

Buy Now Datasheet
±25ppm 3V LVCMOS,HCMOS MEMS RoHS - 707-SIT1602BI-32-30N-33.333000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 3V LVCMOS,HCMOS MEMS RoHS
707-SIT1602BI-32-30N-33.333000
±25ppm 3V LVCMOS,HCMOS MEMS RoHS 707-SIT1602BI-32-30N-33.333000
±25ppm 3V LVCMOS,HCMOS MEMS RoHS

±25ppm 3V LVCMOS,HCMOS MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-32-30N-33.333000-ND 707-SIT1602BI-32-30N-33.333000
Product Name Oscillators ±25ppm 3V LVCMOS,HCMOS MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675232P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - 863-510ACA122M500AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-9775-20.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers