SiTime Corporation Oscillators SIT1602BI-32-30N-14.000000

Description
14MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet
Description
14MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-32-30N-14.000000-ND - DigiKey
Thief River Falls, MN, United States
14MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

14MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

Buy Now Datasheet
±25ppm 3V LVCMOS,HCMOS MEMS RoHS - 707-SIT1602BI-32-30N-14.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 3V LVCMOS,HCMOS MEMS RoHS
707-SIT1602BI-32-30N-14.000000
±25ppm 3V LVCMOS,HCMOS MEMS RoHS 707-SIT1602BI-32-30N-14.000000
±25ppm 3V LVCMOS,HCMOS MEMS RoHS

±25ppm 3V LVCMOS,HCMOS MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-32-30N-14.000000-ND 707-SIT1602BI-32-30N-14.000000
Product Name Oscillators ±25ppm 3V LVCMOS,HCMOS MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BE - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CY2X014LXI125T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510ACB180M000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers