The SiT1602B is a low power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. Available in industry-standard packages including 3.2 x 2.5 mm, it offers frequency stability as low as ±20 ppm and a startup time of 5 ms. The device includes standby mode for reduced power, and is RoHS and REACH compliant. AEC-Q100 qualified variants are not included in this series.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-30E-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |