SiTime Corporation LVCMOS Oscillators SiT1602BI-32-28E-72.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed for applications requiring precise timing in consumer and industrial electronics. It is available in industry-standard packages including 3.2 x 2.5 mm and supports supply voltages from 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. The device operates from -40°C to 85°C and offers frequency stability as tight as ±20 ppm. It features a 5 ms startup time, standby mode with sub-5 µA current, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed for applications requiring precise timing in consumer and industrial electronics. It is available in industry-standard packages including 3.2 x 2.5 mm and supports supply voltages from 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. The device operates from -40°C to 85°C and offers frequency stability as tight as ±20 ppm. It features a 5 ms startup time, standby mode with sub-5 µA current, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-32-28E-72.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-32-28E-72.000000
LVCMOS Oscillators SiT1602BI-32-28E-72.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-32-28E-72.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details