The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs, featuring LVCMOS/HCMOS compatible output and operating across temperatures from -40°C to 85°C. It is available in industry-standard packages including 3.2 x 2.5 mm and supports supply voltages from 1.62 V to 3.63 V with a typical current consumption of 3.5 mA at 1.8 V. Frequency stability is as low as ±20 ppm, and it includes standby mode for reduced power consumption with a startup time of 5 ms. It is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-28E-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |