The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 3.2 x 2.5 mm. The device operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, features a 5 ms startup time, and includes standby mode for reduced power consumption. The oscillator is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-25S-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |