SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and supports operating temperatures from -40°C to 85°C. The device is available in industry-standard packages including 3.2 x 2.5 mm and consumes 3.5 mA typical at 1.8 V. It offers standby mode with current as low as 0.6 µA, a 5 ms startup time, and a 1.62 V to 3.63 V supply voltage range. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-25N-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |