The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output. It is available in industry-standard packages including 3.2 x 2.5 mm and supports supply voltages from 1.62 V to 3.63 V. The device operates across industrial temperature ranges from -40°C to +85°C with frequency stability as tight as ±20 ppm. Typical current consumption is 3.5 mA at 1.8 V, and it features a 5 ms startup time and standby mode with microamp-level power consumption. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part is designed as a drop-in replacement for quartz XOs and is suitable for applications including USB, SATA, Ethernet, and portable electronics.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-25E-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |