The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, operating over -40°C to 85°C, and supporting supply voltages from 1.62 V to 3.63 V. It features 3.5 mA typical current draw at 1.8 V, standby current as low as 0.6 µA, and a 5 ms startup time. Available in industry-standard packages including 3.2 x 2.5 mm, it is RoHS and REACH compliant with no Pb, halogens, or antimony. The part is a pin-to-pin replacement for quartz XOs and supports OE and ST control for power management.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-18S-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |