SiTime Corporation Oscillators SIT1602BI-32-18N-75.000000

Description
75MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
75MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-32-18N-75.000000-ND - DigiKey
Thief River Falls, MN, United States
75MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

75MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS - 707-SIT1602BI-32-18N-75.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
707-SIT1602BI-32-18N-75.000000
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS 707-SIT1602BI-32-18N-75.000000
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-32-18N-75.000000-ND 707-SIT1602BI-32-18N-75.000000
Product Name Oscillators ±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF23FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-1612MV-400-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers