SiTime Corporation Oscillators SIT1602BI-32-18N-72.000000

Description
72MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
72MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-32-18N-72.000000-ND - DigiKey
Thief River Falls, MN, United States
72MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

72MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS - 707-SIT1602BI-32-18N-72.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
707-SIT1602BI-32-18N-72.000000
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS 707-SIT1602BI-32-18N-72.000000
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-32-18N-72.000000-ND 707-SIT1602BI-32-18N-72.000000
Product Name Oscillators ±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510BAA12M0000AAG - Richardson RFPD
Specs
Frequency 12 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SiT1552AI-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details