SiTime Corporation Oscillators SIT1602BI-31-33E-6.000000

Description
6MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
6MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-31-33E-6.000000-ND - DigiKey
Thief River Falls, MN, United States
6MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

6MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
±20ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS - 707-SIT1602BI-31-33E-6.000000 - Utmel Electronic Limited
Hong Kong, China
±20ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
707-SIT1602BI-31-33E-6.000000
±20ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS 707-SIT1602BI-31-33E-6.000000
±20ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

±20ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-31-33E-6.000000-ND 707-SIT1602BI-31-33E-6.000000
Product Name Oscillators ±20ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-46999-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillators - 863-510ABA000185AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers