SiTime Corporation Oscillators SIT1602BI-31-30N-33.333000

Description
33.333MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet
Description
33.333MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-31-30N-33.333000-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

33.333MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

Buy Now Datasheet
±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS - 707-SIT1602BI-31-30N-33.333000 - Utmel Electronic Limited
Hong Kong, China
±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
707-SIT1602BI-31-30N-33.333000
±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS 707-SIT1602BI-31-30N-33.333000
±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-31-30N-33.333000-ND 707-SIT1602BI-31-30N-33.333000
Product Name Oscillators ±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC551CP - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillators - 863-510BAA200M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers