SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed for applications in digital systems such as tablets, SSDs, and high-speed serial interfaces. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports 52 standard frequencies between 3.57 MHz and 77.76 MHz with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Standby current is as low as 0.6 µA at 1.8 V. It features a 5 ms startup time and is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz-based XOs.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-31-18S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |