66MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
±20ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1473-SIT1602BI-31-18N-66.000000-ND | 707-SIT1602BI-31-18N-66.000000 |
| Product Name | Oscillators | ±20ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |