The SiT1602B is a low-power, standard frequency oscillator designed as a drop-in replacement for quartz-based XOs, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. It features LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-23-33S-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |