The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz XOs. It supports 52 frequencies from 3.57 MHz to 77.76 MHz and operates over -40°C to 85°C with frequency stability as low as ±20 ppm. Supply voltage ranges from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. Startup time is 5 ms, and standby current is as low as 0.6 µA at 1.8 V. The device is available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. A 0.1 µF decoupling capacitor between Vdd and GND is required. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-23-33E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |