The SiT1602B is a low-power, standard frequency oscillator with LVCMOS output, designed as a drop-in replacement for quartz XOs. It supports 52 frequencies from 3.57 MHz to 77.76 MHz, with frequency stability as low as ±20 ppm and an industrial temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V and draws 3.5 mA typical at 1.8 V. Standby current is as low as 0.6 µA, and startup time is 5 ms. Available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part number SiT1602BI-23-33E-33.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-23-33E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |