The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with a supply voltage range of 1.62 V to 3.63 V and a typical current consumption of 3.5 mA at 1.8 V. It provides ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C, features LVCMOS/HCMOS compatible outputs, and has a 5 ms startup time. Available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports standby mode to reduce power consumption. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-23-28N-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |