SiTime Corporation Oscillators SIT1602BI-23-25N-20.000000

Description
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-23-25N-20.000000-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

20MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
2.5V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS - 707-SIT1602BI-23-25N-20.000000 - Utmel Electronic Limited
Hong Kong, China
2.5V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
707-SIT1602BI-23-25N-20.000000
2.5V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS 707-SIT1602BI-23-25N-20.000000
2.5V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

2.5V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-23-25N-20.000000-ND 707-SIT1602BI-23-25N-20.000000
Product Name Oscillators 2.5V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ACA135M000AAG - Richardson RFPD
Specs
Frequency 135 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers