The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates over a supply voltage range of 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V, and supports industrial temperature range from -40°C to 85°C. Frequency stability is as low as ±20 ppm across temperature, voltage, and aging. It offers a 5 ms startup time and includes standby mode to reduce power consumption. The device is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. The part number SiT1602BI-23-18E-48.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-23-18E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |