The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and support for supply voltages from 1.62 V to 3.63 V. It features a typical current consumption of 3.5 mA at 1.8 V, standby current as low as 0.6 µA, and a 5 ms startup time. Operating temperature ranges from -40°C to 85°C, with frequency stability as tight as ±20 ppm. The device is pin-compatible with quartz oscillators and available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and MSL1 moisture sensitivity standards, and complies with MIL-STD-883F and JESD22 environmental test methods.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-22-XXN-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |