The SiT1602B is a low-power, standard frequency oscillator based on silicon MEMS technology, designed as a pin-to-pin replacement for quartz XOs. It supports 52 fixed frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and accepts a supply voltage between 1.62 V and 3.63 V. The device consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time, LVCMOS/HCMOS output, and standby mode with current as low as 0.6 μA. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator meets RoHS, REACH, and MSL1 standards, and is compliant with MIL-STD-883F and JESD22 environmental tests. Frequency stability is specified as ±20 ppm over temperature and aging.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-21-33E-33.333330 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |