The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It supports 52 frequencies between 3.57 MHz and 77.76 MHz and operates across temperatures from -40°C to 85°C with frequency stability as tight as ±20 ppm. The device consumes 3.5 mA typical at 1.8 V and offers standby mode with currents below 4.3 µA. It is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator features a 5 ms startup time, operates with supply voltages from 1.62 V to 3.63 V, and meets RoHS, REACH, and MSL1 solderability requirements. It is compliant with MIL-STD-883F, JESD22, and other environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-21-30N-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |