SiT1602B is a low-power, standard frequency oscillator for applications requiring stable timing with LVCMOS/HCMOS output, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz. It supports supply voltages from 1.62 V to 3.63 V, operates from -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, standby mode with sub-microamp current, and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply voltage variations. The part is pin-compatible with quartz XOs and meets MIL-STD-883F, JESD22, and MSL1 standards for shock, vibration, temperature cycling, and solderability.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-21-30E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |