SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and supports industrial temperature range from -40°C to +85°C. The device consumes 3.5 mA typical at 1.8 V and includes standby mode for reduced power consumption. Available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features a 5 ms startup time and operates with supply voltages from 1.62 V to 3.63 V. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-13-33S-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |