SiTime Corporation Oscillators - SIT1602BI-13-33E-50.000000 SIT1602BI-13-33E-50.000000

Description
Manufacturer: SiTIME Win Source Part Number: 895151-SIT1602BI-13- 33E-50.000000 Series: SiT1602B Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1602BI-13-33E-50. 000000X, 1473-SIT1602BI-13-33 E-50.000000G, SIT1602BI-13-33E-50. 000000S, SIT1602BI-13-33E-50. 000000T, SIT1602BI-13-33E-50. 000000Y, 1473-SIT1602BI-13-33 E-50.000000E, 1473-SIT1602BI-13-33 E-50.000000D, SIT1602BI-13-33E-50. 000000E, 1473-SIT1602BI-13-33 E-50.000000Y, 1473-SIT1602BI-13-33 E-50.000000, SIT1602BI-13-33E-50. 000000G, 1473-SIT1602BI-13-33 E-50.000000X, 3417-SIT1602BI-13-33 E-50.000000, 1473-SIT1602BI-13-33 E-50.000000D-ND, 1473-SIT1602BI-13-33 E-50.000000E-ND, SIT1602BI-13-33E-50. 000000D, 1473-SIT1602BI-13-33 E-50.000000G-ND, 1473-SIT1602BI-13-33 E-50.000000T-ND, 1473-SIT1602BI-13-33 E-50.000000Y-ND, 1473-SIT1602BI-13-33 E-50.000000T, 1473-SIT1602BI-13-33 E-50.000000X-ND, 1473-SIT1602BI-13-33 E-50.000000S
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 895151-SIT1602BI-13- 33E-50.000000 Series: SiT1602B Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1602BI-13-33E-50. 000000X, 1473-SIT1602BI-13-33 E-50.000000G, SIT1602BI-13-33E-50. 000000S, SIT1602BI-13-33E-50. 000000T, SIT1602BI-13-33E-50. 000000Y, 1473-SIT1602BI-13-33 E-50.000000E, 1473-SIT1602BI-13-33 E-50.000000D, SIT1602BI-13-33E-50. 000000E, 1473-SIT1602BI-13-33 E-50.000000Y, 1473-SIT1602BI-13-33 E-50.000000, SIT1602BI-13-33E-50. 000000G, 1473-SIT1602BI-13-33 E-50.000000X, 3417-SIT1602BI-13-33 E-50.000000, 1473-SIT1602BI-13-33 E-50.000000D-ND, 1473-SIT1602BI-13-33 E-50.000000E-ND, SIT1602BI-13-33E-50. 000000D, 1473-SIT1602BI-13-33 E-50.000000G-ND, 1473-SIT1602BI-13-33 E-50.000000T-ND, 1473-SIT1602BI-13-33 E-50.000000Y-ND, 1473-SIT1602BI-13-33 E-50.000000T, 1473-SIT1602BI-13-33 E-50.000000X-ND, 1473-SIT1602BI-13-33 E-50.000000S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1602BI-13-33E-50.000000 - 895151-SIT1602BI-13-33E-50.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602BI-13-33E-50.000000
895151-SIT1602BI-13-33E-50.000000
Oscillators - SIT1602BI-13-33E-50.000000 895151-SIT1602BI-13-33E-50.000000
Manufacturer: SiTIME Win Source Part Number: 895151-SIT1602BI-13- 33E-50.000000 Series: SiT1602B Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1602BI-13-33E-50. 000000X, 1473-SIT1602BI-13-33 E-50.000000G, SIT1602BI-13-33E-50. 000000S, SIT1602BI-13-33E-50. 000000T, SIT1602BI-13-33E-50. 000000Y, 1473-SIT1602BI-13-33 E-50.000000E, 1473-SIT1602BI-13-33 E-50.000000D, SIT1602BI-13-33E-50. 000000E, 1473-SIT1602BI-13-33 E-50.000000Y, 1473-SIT1602BI-13-33 E-50.000000, SIT1602BI-13-33E-50. 000000G, 1473-SIT1602BI-13-33 E-50.000000X, 3417-SIT1602BI-13-33 E-50.000000, 1473-SIT1602BI-13-33 E-50.000000D-ND, 1473-SIT1602BI-13-33 E-50.000000E-ND, SIT1602BI-13-33E-50. 000000D, 1473-SIT1602BI-13-33 E-50.000000G-ND, 1473-SIT1602BI-13-33 E-50.000000T-ND, 1473-SIT1602BI-13-33 E-50.000000Y-ND, 1473-SIT1602BI-13-33 E-50.000000T, 1473-SIT1602BI-13-33 E-50.000000X-ND, 1473-SIT1602BI-13-33 E-50.000000S

Manufacturer: SiTIME
Win Source Part Number: 895151-SIT1602BI-13-33E-50.000000
Series: SiT1602B
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SIT1602BI-13-33E-50.000000X, 1473-SIT1602BI-13-33E-50.000000G, SIT1602BI-13-33E-50.000000S, SIT1602BI-13-33E-50.000000T, SIT1602BI-13-33E-50.000000Y, 1473-SIT1602BI-13-33E-50.000000E, 1473-SIT1602BI-13-33E-50.000000D, SIT1602BI-13-33E-50.000000E, 1473-SIT1602BI-13-33E-50.000000Y, 1473-SIT1602BI-13-33E-50.000000, SIT1602BI-13-33E-50.000000G, 1473-SIT1602BI-13-33E-50.000000X, 3417-SIT1602BI-13-33E-50.000000, 1473-SIT1602BI-13-33E-50.000000D-ND, 1473-SIT1602BI-13-33E-50.000000E-ND, SIT1602BI-13-33E-50.000000D, 1473-SIT1602BI-13-33E-50.000000G-ND, 1473-SIT1602BI-13-33E-50.000000T-ND, 1473-SIT1602BI-13-33E-50.000000Y-ND, 1473-SIT1602BI-13-33E-50.000000T, 1473-SIT1602BI-13-33E-50.000000X-ND, 1473-SIT1602BI-13-33E-50.000000S

Buy Now Datasheet
Oscillators - 1473-SIT1602BI-13-33E-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 50.0000MHZ H/LV-CMOS

MEMS OSC XO 50.0000MHZ H/LV-CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 895151-SIT1602BI-13-33E-50.000000 1473-SIT1602BI-13-33E-50.000000-ND SIT1602BI-13-33E-50.000000
Product Name Oscillators - SIT1602BI-13-33E-50.000000 Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO XO; XO (Standard)
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator TV21 - TV21-33020S-40.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV21
Frequency 40 MHz
View Details
Crystal Oscillators - 7675311P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - 1473-1315-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details