The SiT1602B is a low-power, standard frequency oscillator with LVCMOS output, designed as a pin-to-pin replacement for quartz XOs. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz. Frequency stability is as low as ±20 ppm, and startup time is 5 ms. Standby mode reduces current to as low as 0.6 µA at 1.8 V. It is available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports 52 frequencies between 3.57 MHz and 77.76 MHz, is RoHS and REACH compliant, and includes a 5 ms enable/disable delay. The part number SiT1602BI-13-30S-25.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-13-30S-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |