SiTime Corporation Oscillators SIT1602BI-13-18N-26.000000

Description
26MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-13-18N-26.000000-ND - DigiKey
Thief River Falls, MN, United States
26MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

26MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
1.8V LVCMOS,HCMOS 2.5x2mm MEMS RoHS - 707-SIT1602BI-13-18N-26.000000 - Utmel Electronic Limited
Hong Kong, China
1.8V LVCMOS,HCMOS 2.5x2mm MEMS RoHS
707-SIT1602BI-13-18N-26.000000
1.8V LVCMOS,HCMOS 2.5x2mm MEMS RoHS 707-SIT1602BI-13-18N-26.000000
1.8V LVCMOS,HCMOS 2.5x2mm MEMS RoHS

1.8V LVCMOS,HCMOS 2.5x2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-13-18N-26.000000-ND 707-SIT1602BI-13-18N-26.000000
Product Name Oscillators 1.8V LVCMOS,HCMOS 2.5x2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675285 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA000149AAGR - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Through Hole Oscillators - ECS-2100AX-073.7 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
3 suppliers