The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XO devices. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with current draw as low as 0.6 µA, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates with supply voltages from 1.62 V to 3.63 V and meets RoHS, REACH, and Pb-free, halogen-free, and antimony-free compliance standards. Frequency stability is specified as ±20 ppm over temperature, supply, and aging. The part is qualified for mechanical shock and vibration per MIL-STD-883F and temperature cycling per JESD22, and has MSL1 moisture sensitivity.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-12-YYN-66.660000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |