The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and accepts a continuous supply voltage from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. The device offers standby mode with current as low as 0.6 µA and a fast startup time of 5 ms. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS, REACH, and lead-free requirements and includes OE and ST pins for output enable and standby control. Frequency stability is ±20 ppm over temperature and aging conditions. The part is qualified for mechanical shock and vibration per MIL-STD-883F and JESD22 standards, with MSL1 moisture sensitivity level.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-12-XXS-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |