The SiT1602B is a low-power, standard frequency oscillator featuring LVCMOS/HCMOS compatible output, available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over an industrial temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V, offers a 5 ms startup time, and includes standby mode with current as low as 0.6 µA at 1.8 V. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-12-33N-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |