SiTime Corporation Oscillators SIT1602BI-12-25N-10.000000

Description
10MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-12-25N-10.000000-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

10MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
±25ppm 2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS - 707-SIT1602BI-12-25N-10.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS
707-SIT1602BI-12-25N-10.000000
±25ppm 2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS 707-SIT1602BI-12-25N-10.000000
±25ppm 2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS

±25ppm 2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-12-25N-10.000000-ND 707-SIT1602BI-12-25N-10.000000
Product Name Oscillators ±25ppm 2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DLAA66M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556N - 025206-NE556N - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details