SiTime Corporation Oscillators SIT1602BI-11-33N-24.000000

Description
24MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-11-33N-24.000000-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead

24MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
±20ppm 3.3V LVCMOS,HCMOS 2.5x2mm MEMS RoHS - 707-SIT1602BI-11-33N-24.000000 - Utmel Electronic Limited
Hong Kong, China
±20ppm 3.3V LVCMOS,HCMOS 2.5x2mm MEMS RoHS
707-SIT1602BI-11-33N-24.000000
±20ppm 3.3V LVCMOS,HCMOS 2.5x2mm MEMS RoHS 707-SIT1602BI-11-33N-24.000000
±20ppm 3.3V LVCMOS,HCMOS 2.5x2mm MEMS RoHS

±20ppm 3.3V LVCMOS,HCMOS 2.5x2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-11-33N-24.000000-ND 707-SIT1602BI-11-33N-24.000000
Product Name Oscillators ±20ppm 3.3V LVCMOS,HCMOS 2.5x2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Surface Mount Crystals - ECS-120-12-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers