The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with ±20 ppm frequency stability across industrial temperature ranges of -40°C to 85°C. It operates from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device supports LVCMOS/HCMOS output, has a 5 ms startup time, and includes standby mode for reduced power use. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, with no Pb, halogen, or antimony.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BCR13-33S-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |