The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz with LVCMOS/HCMOS output. It operates from 1.62 V to 3.63 V with a typical current consumption of 3.5 mA at 1.8 V and 20 MHz. Frequency stability is ±20 ppm over the industrial temperature range of -40°C to 85°C. Startup time is 5 ms, and standby current is as low as 0.6 µA at 1.8 V. It is available in 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. The device is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant, with MSL1 moisture sensitivity and meets MIL-STD-883F and JESD22 environmental standards. The part number SiT1602BCL11-18S-48.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BCL11-18S-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |