The SiT1602B is a low-power silicon MEMS oscillator family offering 52 standard frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible outputs. It supports supply voltages from 1.62 V to 3.63 V and operates over industrial temperature ranges from -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V with no load. The device features a 5 ms startup time, standby mode with sub-5 μA current, and ±20 ppm frequency stability inclusive of aging and temperature drift. It is available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony. Pinout and operating characteristics follow the SiT1602B series specifications, including OE/ST control pins and required decoupling capacitor.
Low Power, Standard Frequency Oscillator
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V ~ 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT1602BCF23-XXE-50.000000 | 1473-SIT1602BCF23-XXE-50.000000-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 4-SMD, No Lead |
| Frequency | 50 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |