The SiT1602B is a low-power, standard-frequency oscillator designed as a drop-in replacement for quartz-based XOs, supporting 52 frequencies between 3.57 MHz and 77.76 MHz. It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BCF11-33S-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |