SiTime Corporation LVCMOS Oscillators SiT1602BCE73-18N-50.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. Frequency stability is as low as ±20 ppm across the temperature and voltage range, and startup time is 5 ms. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It includes standby mode to reduce power, with standby current as low as 0.6 µA at 1.8 V. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.

Datasheet Summary
Powered by GS/AI

SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. Frequency stability is as low as ±20 ppm across the temperature and voltage range, and startup time is 5 ms. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It includes standby mode to reduce power, with standby current as low as 0.6 µA at 1.8 V. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BCE73-18N-50.000000
LVCMOS Oscillators SiT1602BCE73-18N-50.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BCE73-18N-50.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.400000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details