SiTime Corporation LVCMOS Oscillators SiT1602BC-83-18N-74.250000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602BC-83-18N-74.250000 is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates over a supply voltage range of 1.62 V to 3.63 V and supports a frequency of 74.25 MHz. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It offers frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C, consumes 3.5 mA typical current at 1.8 V, and features a 5 ms startup time. Standby mode reduces power consumption to 0.6 µA at 1.8 V. The oscillator is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards. It is intended for use in applications such as DSC, DVC, DVR, IP cameras, tablets, SSDs, and Ethernet systems.

Datasheet Summary
Powered by GS/AI

The SiT1602BC-83-18N-74.250000 is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates over a supply voltage range of 1.62 V to 3.63 V and supports a frequency of 74.25 MHz. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It offers frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C, consumes 3.5 mA typical current at 1.8 V, and features a 5 ms startup time. Standby mode reduces power consumption to 0.6 µA at 1.8 V. The oscillator is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards. It is intended for use in applications such as DSC, DVC, DVR, IP cameras, tablets, SSDs, and Ethernet systems.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-83-18N-74.250000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-83-18N-74.250000
LVCMOS Oscillators SiT1602BC-83-18N-74.250000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-83-18N-74.250000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0000.003000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details