The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz oscillators. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz and operates over a temperature range of -40°C to +85°C. The device offers frequency stability as low as ±20 ppm, low power consumption of 3.5 mA typical at 1.8 V, and a fast startup time of 5 ms. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, features standby mode with sub-5 µA current, and supports supply voltages from 1.62 V to 3.63 V. It meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-YYE-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |