The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a startup time of 5 ms. Operating temperatures range from -40°C to 85°C, with frequency stability as tight as ±20 ppm. The output is LVCMOS/HCMOS compatible, and the device includes standby mode for reduced power consumption. It is RoHS and REACH compliant and meets MIL-STD-883F, JESD22, and MSL1 standards for environmental robustness.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-XXS-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |