The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It supports supply voltages from 1.62 V to 3.63 V and operates over a temperature range of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V. Output is LVCMOS/HCMOS compatible with a 5 ms startup time. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It includes standby mode for reduced power and meets RoHS and REACH compliance. Frequency stability is ±20 ppm over temperature, supply, and aging. Jitter performance is specified up to 3.3 ps RMS at 75 MHz. The part is qualified to MSL1 and tested per MIL-STD-883F and JESD22 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-XXE-4.096000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |