The SiT1602B is a low-power, standard frequency oscillator providing 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, standby mode with less than 4.3 μA current, and industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variation. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part is a drop-in replacement for quartz-based XOs and is suitable for applications including tablets, SSDs, and high-speed serial interfaces like USB and Ethernet.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-30S-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |