The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatible with industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over -40°C to 85°C with ±20 ppm frequency stability inclusive of temperature, supply, and aging variations. Power consumption is 3.5 mA typical at 1.8 V, with standby current as low as 0.6 µA. The device supports supply voltages from 1.62 V to 3.63 V, features a 5 ms start-up time, and includes an enable/disable function with OE and ST pins. It is RoHS and REACH compliant, with MSL1 moisture sensitivity rating, and meets MIL-STD-883F and JESD22 environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-28N-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |