SiT1602B is a low-power, standard frequency oscillator providing 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output. It offers ±20 ppm frequency stability across industrial temperature range of -40°C to 85°C, operates on supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device includes standby mode with sub-5 µA current draw, a 5 ms startup time, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. The part is pin-compatible with quartz XO devices and supports OE and ST control pins for output enable and standby functions.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-25E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |