SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. The device includes standby mode with current as low as 0.6 µA and a startup time of 5 ms. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, with supply voltage options ranging from 1.62 V to 3.63 V. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-81-YYS-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |