The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs, with LVCMOS/HCMOS compatible output. It operates over a supply voltage range of 1.62 V to 3.63 V and supports 52 frequencies between 3.57 MHz and 77.76 MHz. The device features frequency stability as low as ±20 ppm, an operating temperature range of -40°C to 85°C, and typical current consumption of 3.5 mA at 1.8 V. It includes standby mode with low quiescent current and a fast 5 ms startup time. The oscillator is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-81-33E-33.300000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |